onsemi Dual 3.3V SOIC Logic IC MC100LVELT23DR2

Description
IC XLATOR DUAL DIFF 3.3V 8-SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC Product overview: MC100LVELT23DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT23DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XLATOR DUAL DIFF 3.3V 8-SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC Product overview: MC100LVELT23DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT23DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V SOIC Logic IC - 732-MC100LVELT23DR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V SOIC Logic IC
732-MC100LVELT23DR2
Dual 3.3V SOIC Logic IC 732-MC100LVELT23DR2
IC XLATOR DUAL DIFF 3.3V 8-SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC Product overview: MC100LVELT23DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT23DR2 can be used for catalog matching and distributor lookup.

IC XLATOR DUAL DIFF 3.3V 8-SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC Product overview: MC100LVELT23DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT23DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100LVELT23DR2
Product Name Dual 3.3V SOIC Logic IC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7512806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details