The MC100LVELT23DR2 is a dual differential LVPECL/LVDS to LVTTL translator designed for applications requiring the translation of clock and data signals. It operates with a power supply range of 3.0 V to 3.8 V and features a typical propagation delay of 2.0 ns, making it suitable for high-speed applications with a maximum frequency exceeding 180 MHz. The device has differential LVPECL inputs and provides LVTTL outputs capable of sourcing 24 mA. It includes internal pullup and pulldown resistors, and is available in a Pb-Free, RoHS compliant SOIC-8 package. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments. The MC100LVELT23DR2 is a compact solution for engineers needing efficient signal level translation in mixed-signal designs.
PECL to TTL Translator, 2 Func, True Output, ECL, PDSO8
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators |
| Product Number | MC100LVELT23DR2 | MC100LVELT23DR2 |
| Product Name | Translators, Level Shifters | |
| Logic Family | TTL; ECL |