Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Translator, Dual Differential LVPECL to LVTTL
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRANSLTR UNIDIRECTIONAL 8SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
LOGIC LEVEL TRANSLATOR, DUAL, NSOIC-8; No. of Inputs:2; Output Current:24mA; Propagation Delay:1.7ns; No. of Pins:8Pins; Logic Case Style:NSOIC; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100LVELT23DGOS-ND | MC100LVELT23DG | MC100LVELT23DG | MC100LVELT23DG | MC100LVELT23DG | MC100LVELT23DG | 02AC3729 |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic Level Translator, Dual, Nsoic-8; No. Of Inputs Onsemi | |
| Logic Family | TTL; PECL; LVDS | TTL; ECL | ECL; PECL; LVDS; LVDS, LVPECL | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-8 Narrow Body | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Output Type | Inverted | Non-Inverted | Non-Inverted | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |