onsemi 350MHz TSSOP Logic IC MC100LVELT22DTG

Description
2-Bit LVTTL/LVCMOS to LVPECL Translator, 350MHz, 0.6ns, TSSOP Product overview: MC100LVELT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 350MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT22DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Bit LVTTL/LVCMOS to LVPECL Translator, 350MHz, 0.6ns, TSSOP Product overview: MC100LVELT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 350MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT22DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350MHz TSSOP Logic IC
732-MC100LVELT22DTG
350MHz TSSOP Logic IC 732-MC100LVELT22DTG
2-Bit LVTTL/LVCMOS to LVPECL Translator, 350MHz, 0.6ns, TSSOP Product overview: MC100LVELT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 350MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT22DTG can be used for catalog matching and distributor lookup.

2-Bit LVTTL/LVCMOS to LVPECL Translator, 350MHz, 0.6ns, TSSOP Product overview: MC100LVELT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 350MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT22DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100LVELT22DTG
Product Name 350MHz TSSOP Logic IC
Gate Type Translator
Supply Voltage 3.8V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS21FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic IC - 720-100160FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details