MC100LVELT22 - TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL, PDSO8
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
LOGIC LEVEL TRANSLATOR, DUAL, TSSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:350ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRANSLTR UNIDIRECTIONAL 8SOIC
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100LVELT22DR2G | MC100LVELT22DR2GOSDKR-ND | 02AC3728 | MC100LVELT22DR2G | MC100LVELT22DR2G | MC100LVELT22DR2G | MC100LVELT22DR2G |
| Product Name | Translators, Level Shifters | Logic Level Translator, Dual, Tssop-8; No. Of Inputs Onsemi | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | |
| Logic Family | TTL; CMOS; ECL | TTL; LVCMOS; PECL | TTL; CMOS; LVCMOS, LVTTL | ||||
| Package Type | SOIC; SOIC-8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | |||
| Features | RoHS | RoHS | RoHS | ||||
| Output Type | Differential | Differential | Differential |