onsemi 350MHz SOIC Logic IC MC100LVELT22DG

Description
2-CH LVCMOS/LVTTL to LVPECL Translator, 350MHz, SOIC Product overview: MC100LVELT22DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 350MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT22DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-CH LVCMOS/LVTTL to LVPECL Translator, 350MHz, SOIC Product overview: MC100LVELT22DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 350MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT22DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350MHz SOIC Logic IC
732-MC100LVELT22DG
350MHz SOIC Logic IC 732-MC100LVELT22DG
2-CH LVCMOS/LVTTL to LVPECL Translator, 350MHz, SOIC Product overview: MC100LVELT22DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 350MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT22DG can be used for catalog matching and distributor lookup.

2-CH LVCMOS/LVTTL to LVPECL Translator, 350MHz, SOIC Product overview: MC100LVELT22DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 350MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVELT22DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100LVELT22DG
Product Name 350MHz SOIC Logic IC
Gate Type Translator
Supply Voltage 3.8V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1207130-74AHC04D,112 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic - Gates and Inverters - 54ALS21AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details