Translator, Dual LVTTL / LVCMOS to Differential LVPECL
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRANSLTR UNIDIRECTIONAL 8SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
TRANSLATOR DUAL LVTTL- LVPECL, SMD; No. of Inputs:2; Output Current:50mA; Propagation Delay:350ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100LVELT22DG | MC100LVELT22DGOS-ND | 7876790 | 7876790P | MC100LVELT22DG | MC100LVELT22DG | MC100LVELT22DG | MC100LVELT22DG | 61M7705 |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translator Dual LvttlLvpecl, Smd; No. Of Inputs Onsemi | |
| Logic Family | TTL; CMOS; ECL | TTL; LVCMOS; PECL | Lvcmos, lvttl | ECL; LVPECL | TTL; CMOS; LVCMOS, LVTTL | ||||
| Package Type | SOIC; SOIC-8 Narrow Body | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Output Type | Differential | Lvpecl | LVPECL | Differential | Differential |