The MC100LVELT20DR2G is a 3.3 V TTL/CMOS to differential PECL translator designed for applications requiring compact size and low power consumption. It operates within a voltage range of 3.0 V to 3.6 V and features a typical propagation delay of 390 ps, making it suitable for high-speed applications with a maximum input clock frequency exceeding 0.8 GHz. The device includes a PNP TTL input to minimize loading and defaults to a high output when the input is open. It is housed in a small SOIC-8 package and is compliant with RoHS standards, being both Pb-Free and Halogen Free. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in various environments. The device also offers robust ESD protection, rated at over 1.5 kV for the human body model.
IC XLTR MS UNIDIR 8-SOIC
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
IC XLTR MS UNIDIR 8-SOIC
IC TRANSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 488-MC100LVELT20DR2GDKR-ND | MC100LVELT20DR2G | MC100LVELT20DR2G | MC100LVELT20DR2G |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | TTL; LVCMOS; PECL | TTL; CMOS; LVCMOS, LVTTL |