onsemi Logic - Logic - Translators, Level Shifters - MC100LVEL92DW MC100LVEL92DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216891-MC100LVEL92D W Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216891-MC100LVEL92D W Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100LVEL92DW - 1216891-MC100LVEL92DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100LVEL92DW
1216891-MC100LVEL92DW
Logic - Logic - Translators, Level Shifters - MC100LVEL92DW 1216891-MC100LVEL92DW
Manufacturer: ON Semiconductor Win Source Part Number: 1216891-MC100LVEL92D W Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216891-MC100LVEL92DW
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216891-MC100LVEL92DW
Product Name Logic - Logic - Translators, Level Shifters - MC100LVEL92DW
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ-Q100/GX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16652CTPVCTG4 - 1131410-74FCT16652CTPVCTG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
Logic - Shift Registers - 74F676SCX - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details