onsemi Logic - Logic - Translators, Level Shifters - MC100LVEL91DWR2G MC100LVEL91DWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216890-MC100LVEL91D WR2G Series: 100LVEL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: LVPECL Output Signal: ECL Family Name: MC100LVEL91 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EL91LZI; SY100EL91LZITR; SY100EL91LZG-TR; Introduction Date: August 21, 1997 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216890-MC100LVEL91D WR2G Series: 100LVEL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: LVPECL Output Signal: ECL Family Name: MC100LVEL91 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EL91LZI; SY100EL91LZITR; SY100EL91LZG-TR; Introduction Date: August 21, 1997 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100LVEL91DWR2G - 1216890-MC100LVEL91DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100LVEL91DWR2G
1216890-MC100LVEL91DWR2G
Logic - Logic - Translators, Level Shifters - MC100LVEL91DWR2G 1216890-MC100LVEL91DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1216890-MC100LVEL91D WR2G Series: 100LVEL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: LVPECL Output Signal: ECL Family Name: MC100LVEL91 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EL91LZI; SY100EL91LZITR; SY100EL91LZG-TR; Introduction Date: August 21, 1997 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216890-MC100LVEL91DWR2G
Series: 100LVEL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: LVPECL
Output Signal: ECL
Family Name: MC100LVEL91
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SY100EL91LZI; SY100EL91LZITR; SY100EL91LZG-TR;
Introduction Date: August 21, 1997
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216890-MC100LVEL91DWR2G
Product Name Logic - Logic - Translators, Level Shifters - MC100LVEL91DWR2G
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HC194D,653-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
3 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details