onsemi Translators, Level Shifters MC100LVEL90DWR2

Description
ECL to PECL Translator, 3 Func, Complementary Output, ECL, PDSO20
Request a Quote
Description
ECL to PECL Translator, 3 Func, Complementary Output, ECL, PDSO20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC100LVEL90DWR2 is a triple ECL to LVPECL translator designed to convert differential ECL signals of either -3.3 V or -5 V to +3.3 V differential LVPECL output signals. It operates with three power rails: VCC for the positive supply, VEE for the negative supply, and GND for the ground plane. The device features a propagation delay of 500 ps and includes internal input pulldown resistors, ensuring that the Q output defaults to LOW when inputs are open or at VEE. The operating range for VCC is between 3.0 V and 3.8 V, while VEE can range from -3.0 V to -5.5 V. The MC100LVEL90DWR2 is equipped with ESD protection exceeding 2 kV HBM and 200 V MM, and it meets JEDEC specifications for latchup testing. It has a moisture sensitivity level of 3 and is compliant with RoHS standards, being both Pb-Free and Halogen Free. The device is packaged in a 20-lead SOIC format, making it suitable for various applications requiring level shifting between ECL and LVPECL logic levels.

Datasheet Summary
Powered by GS/AI

The MC100LVEL90DWR2 is a triple ECL to LVPECL translator designed to convert differential ECL signals of either -3.3 V or -5 V to +3.3 V differential LVPECL output signals. It operates with three power rails: VCC for the positive supply, VEE for the negative supply, and GND for the ground plane. The device features a propagation delay of 500 ps and includes internal input pulldown resistors, ensuring that the Q output defaults to LOW when inputs are open or at VEE. The operating range for VCC is between 3.0 V and 3.8 V, while VEE can range from -3.0 V to -5.5 V. The MC100LVEL90DWR2 is equipped with ESD protection exceeding 2 kV HBM and 200 V MM, and it meets JEDEC specifications for latchup testing. It has a moisture sensitivity level of 3 and is compliant with RoHS standards, being both Pb-Free and Halogen Free. The device is packaged in a 20-lead SOIC format, making it suitable for various applications requiring level shifting between ECL and LVPECL logic levels.

Suppliers

Company
Product
Description
Supplier Links
 - MC100LVEL90DWR2 - Rochester Electronics
Newburyport, MA, United States
ECL to PECL Translator, 3 Func, Complementary Output, ECL, PDSO20

ECL to PECL Translator, 3 Func, Complementary Output, ECL, PDSO20

Supplier's Site Datasheet
Translators, Level Shifters - MC100LVEL90DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100LVEL90DWR2
Translators, Level Shifters MC100LVEL90DWR2
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet
Translators, Level Shifters - MC100LVEL90DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100LVEL90DWR2
Translators, Level Shifters MC100LVEL90DWR2
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators
Product Number MC100LVEL90DWR2 MC100LVEL90DWR2
Product Name Translators, Level Shifters
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

IC TRNSLTR BIDIRECTIONAL 16TSSOP - 815-SN74AVC4T245PWRG4 - Utmel Electronic Limited
Specs
Logic Family CMOS; CMOS
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
Features RoHS
View Details
Dual supply translating transceiver; open drain; auto direction sensing - NXS0104PWJ - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
2 suppliers
Logic - Translators, Level Shifters - MC100EPT20DT - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; ECL; PECL; LVCMOS, LVTTL
View Details