onsemi No. Of Inputs Onsemi MC100LVEL90DWG.

Description
No. of Inputs:3Inputs; Output Current:50mA; Propagation Delay:500ps; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
No. of Inputs:3Inputs; Output Current:50mA; Propagation Delay:500ps; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Onsemi - 14AC9629 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Onsemi
14AC9629
No. Of Inputs Onsemi 14AC9629
No. of Inputs:3Inputs; Output Current:50mA; Propagation Delay:500ps; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

No. of Inputs:3Inputs; Output Current:50mA; Propagation Delay:500ps; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 14AC9629
Product Name No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0304BQX - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 216281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details