onsemi 700MHz SOIC Logic IC MC100LVEL90DWG

Description
3-Bit ECL to LVPECL Translator, 700MHz, SOIC-20 Product overview: MC100LVEL90DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 700MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVEL90DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Bit ECL to LVPECL Translator, 700MHz, SOIC-20 Product overview: MC100LVEL90DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 700MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVEL90DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700MHz SOIC Logic IC
732-MC100LVEL90DWG
700MHz SOIC Logic IC 732-MC100LVEL90DWG
3-Bit ECL to LVPECL Translator, 700MHz, SOIC-20 Product overview: MC100LVEL90DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 700MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVEL90DWG can be used for catalog matching and distributor lookup.

3-Bit ECL to LVPECL Translator, 700MHz, SOIC-20 Product overview: MC100LVEL90DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 700MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVEL90DWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100LVEL90DWG
Product Name 700MHz SOIC Logic IC
Gate Type Translator
Supply Voltage 3.8V
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
 - 54F32/B2A - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
2-input EXCLUSIVE-OR gate - 74AHC1G86GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers