onsemi Translators, Level Shifters MC100LVEL90DWG

Description
ECL to PECL Translator, 3 Func, Complementary Output, ECL, PDSO20
Request a Quote Datasheet
Description
ECL to PECL Translator, 3 Func, Complementary Output, ECL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100LVEL90DWG - Rochester Electronics
Newburyport, MA, United States
ECL to PECL Translator, 3 Func, Complementary Output, ECL, PDSO20

ECL to PECL Translator, 3 Func, Complementary Output, ECL, PDSO20

Supplier's Site Datasheet
Translators, Level Shifters - MC100LVEL90DWGOS-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MC100LVEL90DWGOS-ND
Translators, Level Shifters MC100LVEL90DWGOS-ND
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - MC100LVEL90DWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
MC100LVEL90DWG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters MC100LVEL90DWG
IC TRANSLATOR UNIDIR 20SOIC

IC TRANSLATOR UNIDIR 20SOIC

Supplier's Site
Triple Ecl To Lvpecl Xlator, Soic-20; No. Of Inputs Onsemi - 26K3916 - Newark, An Avnet Company
Chicago, IL, United States
Triple Ecl To Lvpecl Xlator, Soic-20; No. Of Inputs Onsemi
26K3916
Triple Ecl To Lvpecl Xlator, Soic-20; No. Of Inputs Onsemi 26K3916
TRIPLE ECL TO LVPECL XLATOR, SOIC-20; No. of Inputs:3Inputs; Output Current:50mA; Propagation Delay:500ps; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C RoHS Compliant: Yes

TRIPLE ECL TO LVPECL XLATOR, SOIC-20; No. of Inputs:3Inputs; Output Current:50mA; Propagation Delay:500ps; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Translators, Level Shifters - MC100LVEL90DWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100LVEL90DWG
Translators, Level Shifters MC100LVEL90DWG
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC100LVEL90DWG MC100LVEL90DWGOS-ND MC100LVEL90DWG 26K3916 MC100LVEL90DWG
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Triple Ecl To Lvpecl Xlator, Soic-20; No. Of Inputs Onsemi Translators, Level Shifters
Logic Family ECL ECL; PECL
Package Type SOIC; SOIC-20W SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width)
Features RoHS RoHS RoHS
Output Type Differential Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100391SCX - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details
Translator ICs - 1897444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
4-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0204PW/G400J - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT402-1 SOT402-1
Features RoHS; ESD Protection
View Details