onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2 MC100LVEL56DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074395-MC100LVEL56DW R2 Packaging: Reel - TR Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: ±3 V to 3.8 V Alternative Parts (Cross-Reference): MC100LVEL56DWG; MC100LVEL56DW; MC100LVEL56DWR2G; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074395-MC100LVEL56DW R2 Packaging: Reel - TR Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: ±3 V to 3.8 V Alternative Parts (Cross-Reference): MC100LVEL56DWG; MC100LVEL56DW; MC100LVEL56DWR2G; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2 - 074395-MC100LVEL56DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2
074395-MC100LVEL56DWR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2 074395-MC100LVEL56DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 074395-MC100LVEL56DW R2 Packaging: Reel - TR Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: ±3 V to 3.8 V Alternative Parts (Cross-Reference): MC100LVEL56DWG; MC100LVEL56DW; MC100LVEL56DWR2G; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074395-MC100LVEL56DWR2
Packaging: Reel - TR
Type: Differential Digital Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: ±3 V to 3.8 V
Alternative Parts (Cross-Reference): MC100LVEL56DWG; MC100LVEL56DW; MC100LVEL56DWR2G;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Analog Switch and Multiplexer IC
743-MC100LVEL56DWR2
Dual SOIC Analog Switch and Multiplexer IC 743-MC100LVEL56DWR2
IC MUX 2:1 DUAL DIFF ECL 20-SOIC Product overview: MC100LVEL56DWR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL56DWR2 can be used for catalog matching and distributor lookup.

IC MUX 2:1 DUAL DIFF ECL 20-SOIC Product overview: MC100LVEL56DWR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL56DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 074395-MC100LVEL56DWR2 743-MC100LVEL56DWR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2 Dual SOIC Analog Switch and Multiplexer IC
Supply Voltage (VS) 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1913739 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type μmax
Number of Pins 8
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AUP2G157GS,115TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
Number of Pins 8
View Details
3 suppliers