Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad
D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL
Manufacturer: ON Semiconductor
Win Source Part Number: 119681-MC100LVEL51MN
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 35mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFDFN Exposed Pad
Purpose: Reset
Supply Voltage - Operating: -3 V to -3.8 V
Max Frequency: 2.8GHz
IC FF D-TYPE SNGL 1BIT 8DFN
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad
IC FF D-TYPE SNGL 1BIT 8DFN
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100LVEL51MNR4GOSTR-ND | MC100LVEL51MNR4G | 119681-MC100LVEL51MNR4G | MC100LVEL51MNR4G | MC100LVEL51MNR4G | MC100LVEL51MNR4G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC100LVEL51MNR4G | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive, Negative | Positive-edge Triggered | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | |||
| Supply Voltage | -3V ~ -3.8V | -3 V ~ -3.8 V | -3V ~ -3.8V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-VFDFN Exposed Pad | SOLCC8 | 8-VFDFN Exposed Pad |