onsemi 2.8GHz 3.3V SOIC Logic IC MC100LVEL51DG

Description
ECL D Flip-Flop, 2.8GHz, SOIC-8, Pos Edge, 3.3V Product overview: MC100LVEL51DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.8GHz, 3.3V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL51DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL D Flip-Flop, 2.8GHz, SOIC-8, Pos Edge, 3.3V Product overview: MC100LVEL51DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.8GHz, 3.3V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL51DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8GHz 3.3V SOIC Logic IC
706-MC100LVEL51DG
2.8GHz 3.3V SOIC Logic IC 706-MC100LVEL51DG
ECL D Flip-Flop, 2.8GHz, SOIC-8, Pos Edge, 3.3V Product overview: MC100LVEL51DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.8GHz, 3.3V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL51DG can be used for catalog matching and distributor lookup.

ECL D Flip-Flop, 2.8GHz, SOIC-8, Pos Edge, 3.3V Product overview: MC100LVEL51DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.8GHz, 3.3V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL51DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC100LVEL51DG
Product Name 2.8GHz 3.3V SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1GU04GZYLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Logic - Gates and Inverters - 4081BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54LS40FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details