onsemi 3.3V Logic IC MC100LVEL51D

Description
IC FLIP FLOP CLK ECL 3.3V 8SOIC Product overview: MC100LVEL51D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL51D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLIP FLOP CLK ECL 3.3V 8SOIC Product overview: MC100LVEL51D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL51D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Logic IC - 706-MC100LVEL51D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Logic IC
706-MC100LVEL51D
3.3V Logic IC 706-MC100LVEL51D
IC FLIP FLOP CLK ECL 3.3V 8SOIC Product overview: MC100LVEL51D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL51D can be used for catalog matching and distributor lookup.

IC FLIP FLOP CLK ECL 3.3V 8SOIC Product overview: MC100LVEL51D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL51D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC100LVEL51D
Product Name 3.3V Logic IC
Supply Voltage 3V ~ 3.8V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4011BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details