Manufacturer: ON Semiconductor
Win Source Part Number: 074392-MC100LVEL39DW
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS, NECL, PECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Low Skew Clock Driver, 100LVEL Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20
IC CLOCK GEN ECL 2:4 4/6 20SOIC Product overview: MC100LVEL39DWR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEL39DWR2 can be used for catalog matching and distributor lookup.
IC CLOCK GEN ECL 2:4 4/6 20SOIC
Clock Generator IC 1GHz 20-SOIC (0.295", 7.50mm Width)
Clock Generator IC 1GHz 20-SOIC (0.295", 7.50mm Width)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 074392-MC100LVEL39DWR2 | MC100LVEL39DWR2 | 728-MC100LVEL39DWR2 | MC100LVEL39DWR2 | MC100LVEL39DWR2 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL39DWR2 | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL | ECL; ECL | ECL; ECL |
| Package Type | Surface Mount; 20-SOIC | SOP | Reel - TR | SOIC | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Supply Voltage | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts |