onsemi 3.3V Clock and Timing IC MC100LVEL38DW

Description
3.3V ECL 2, 4/6 Clock Generation Chip Product overview: MC100LVEL38DW from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEL38DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V ECL 2, 4/6 Clock Generation Chip Product overview: MC100LVEL38DW from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEL38DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Clock and Timing IC
728-MC100LVEL38DW
3.3V Clock and Timing IC 728-MC100LVEL38DW
3.3V ECL 2, 4/6 Clock Generation Chip Product overview: MC100LVEL38DW from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEL38DW can be used for catalog matching and distributor lookup.

3.3V ECL 2, 4/6 Clock Generation Chip Product overview: MC100LVEL38DW from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEL38DW can be used for catalog matching and distributor lookup.

Supplier's Site
 - MC100LVEL38DW - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVEL Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20

Low Skew Clock Driver, 100LVEL Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL38DW
1216872-MC100LVEL38DW
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL38DW 1216872-MC100LVEL38DW
Manufacturer: ON Semiconductor Win Source Part Number: 1216872-MC100LVEL38D W Packaging: Tube Type: Clock Generator Mounting Style: SMD Frequency - Max: 1.2GHz Input: HSTL, NECL, PECL Output: ECL PLL: No Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MC100LVEL38 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216872-MC100LVEL38DW
Packaging: Tube
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 1.2GHz
Input: HSTL, NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: MC100LVEL38
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.8V

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL38DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC100LVEL38DW
Clock Generators, PLLs, Frequency Synthesizers MC100LVEL38DW
Clock Generator IC 1.2GHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 1.2GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL38DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100LVEL38DW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100LVEL38DW
IC CLOCK GENERATOR 20SOIC

IC CLOCK GENERATOR 20SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-MC100LVEL38DW MC100LVEL38DW 1216872-MC100LVEL38DW MC100LVEL38DW MC100LVEL38DW
Product Name 3.3V Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL38DW Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type SOIC W SOP Surface Mount Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC
Device Type Real Time Clock; Clock Driver Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface ECL ECL; ECL ECL; ECL ECL; ECL
Supply Voltage 3 to 3.8 volts 3 to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data