Low Skew Clock Driver, 100LVEL Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20
Manufacturer: ON Semiconductor
Win Source Part Number: 1072858-MC100LVEL37D
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL
Output: ECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 2:4 1GHZ 20SOIC
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100LVEL37DWR2G | 1072858-MC100LVEL37DWR2G | MC100LVEL37DWR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL37DWR2G | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | ECL | ECL; ECL | |
| Package Type | SOP | Surface Mount; 20-SOIC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |