"Clock Generator IC 1.5GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Low Skew Clock Driver, 100LVEL Series, 3 True Output(s), 0 Inverted Output(s), ECL, PDSO16
3.3V ECL /2, /4, /8 Clock Generation Chip Product overview: MC100LVEL34DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEL34DTG can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 16TSSOP
Clock Generator IC 1.5GHz 1 16-TSSOP (0.173", 4.40mm Width)
IC CLOCK GEN ECL 2/4/8 16TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100LVEL34DTGOS-ND | MC100LVEL34DTG | 728-MC100LVEL34DTG | MC100LVEL34DTG | MC100LVEL34DTG | MC100LVEL34DTG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 3.3V Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | No; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | ECL | ECL | 1 | ECL; ECL | ||
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | SSOP | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.8 volts | 3 to 3.8 volts |