onsemi 3.3 V SOIC Clock and Timing IC MC100LVEL34DR2G

Description
3.3 V ECL ÷·2, ÷·4, ÷·8 Divider, SOIC 16 LEAD, 2500-REEL Product overview: MC100LVEL34DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEL34DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3 V ECL ÷·2, ÷·4, ÷·8 Divider, SOIC 16 LEAD, 2500-REEL Product overview: MC100LVEL34DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEL34DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3 V SOIC Clock and Timing IC
728-MC100LVEL34DR2G
3.3 V SOIC Clock and Timing IC 728-MC100LVEL34DR2G
3.3 V ECL ÷·2, ÷·4, ÷·8 Divider, SOIC 16 LEAD, 2500-REEL Product overview: MC100LVEL34DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEL34DR2G can be used for catalog matching and distributor lookup.

3.3 V ECL ÷·2, ÷·4, ÷·8 Divider, SOIC 16 LEAD, 2500-REEL Product overview: MC100LVEL34DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEL34DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-MC100LVEL34DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-MC100LVEL34DR2GTR-ND
Clock Generators, PLLs, Frequency Synthesizers 488-MC100LVEL34DR2GTR-ND
"Clock Generator IC 1.5GHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 1.5GHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-MC100LVEL34DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-MC100LVEL34DR2GCT-ND
Clock Generators, PLLs, Frequency Synthesizers 488-MC100LVEL34DR2GCT-ND
IC CLOCK GENERATOR 16SOIC

IC CLOCK GENERATOR 16SOIC

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-MC100LVEL34DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-MC100LVEL34DR2GDKR-ND
Clock Generators, PLLs, Frequency Synthesizers 488-MC100LVEL34DR2GDKR-ND
IC CLOCK GENERATOR 16SOIC

IC CLOCK GENERATOR 16SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1321381-MC100LVEL34DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1321381-MC100LVEL34DR2G
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1321381-MC100LVEL34DR2G
Manufacturer: onsemi Win Source Part Number: 1321381-MC100LVEL34D R2G Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Reel - TR Type: Clock Generator Frequency - Max: 1.5GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Input: LVDS, NECL, PECL Output: ECL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.8V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-MC100LVEL34DR2GD KR,MC100LVEL34DR2G-N D,488-MC100LVEL34DR2 GTR,488-MC100LVEL34D R2GCT Base Product Number: MC100 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1321381-MC100LVEL34DR2G
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Reel - TR
Type: Clock Generator
Frequency - Max: 1.5GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: LVDS, NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.8V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-MC100LVEL34DR2GDKR,MC100LVEL34DR2G-ND,488-MC100LVEL34DR2GTR,488-MC100LVEL34DR2GCT
Base Product Number: MC100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL34DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC100LVEL34DR2G
Clock Generators, PLLs, Frequency Synthesizers MC100LVEL34DR2G
Clock Generator IC 1.5GHz 1 16-SOIC (0.154", 3.90mm Width)

Clock Generator IC 1.5GHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL34DR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100LVEL34DR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC100LVEL34DR2G
IC CLOCK GEN 2/4/8 3.3V 16-SOIC

IC CLOCK GEN 2/4/8 3.3V 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL34DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100LVEL34DR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100LVEL34DR2G
IC CLOCK GENERATOR 16SOIC

IC CLOCK GENERATOR 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-MC100LVEL34DR2G 488-MC100LVEL34DR2GTR-ND 1321381-MC100LVEL34DR2G MC100LVEL34DR2G MC100LVEL34DR2G MC100LVEL34DR2G
Product Name 3.3 V SOIC Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface ECL ECL; ECL ECL; ECL ECL; ECL
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD809BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-SI5332AD15711-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 32-VFQFN Exposed Pad
View Details
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY23EP09ZXI-1HTTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers