"Clock Generator IC 1.5GHz 1 16-SOIC (0.154"", 3.90mm Width)"
Low Skew Clock Driver, 100LVEL Series, 3 True Output(s), 0 Inverted Output(s), ECL, PDSO16
Clock Generator IC 1.5GHz 1 16-SOIC (0.154", 3.90mm Width)
IC CLOCK GENERATOR 16SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100LVEL34DGOS-ND | MC100LVEL34DG | MC100LVEL34DG | MC100LVEL34DG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | ECL | ECL | ECL; ECL | ECL; ECL |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOP | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts |