IC DIVIDER BY 4 1-BIT 8SOIC
IC DIVIDER BY 4 1-BIT 8SOIC
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074390-MC100LVEL33DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
IC DIVIDER BY 4 1-BIT 8SOIC
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER DIV X4 DIFF 8-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 488-MC100LVEL33DR2GCT-ND | 074390-MC100LVEL33DR2G | MC100LVEL33DR2G | MC100LVEL33DR2G | MC100LVEL33DR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC100LVEL33DR2G | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Division Ratio | 4 |