Manufacturer: ON Semiconductor
Win Source Part Number: 140658-MC100LVEL33DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
DIVIDE-BY-4 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER DIV X4 ECL DIFF 8SOIC
IC DIVIDER BY 4 1-BIT 8SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 140658-MC100LVEL33DG | MC100LVEL33DGOS-ND | 26K3906 | MC100LVEL33DG | MC100LVEL33DG | MC100LVEL33DG |
| Product Name | Logic - Logic - Counters, Dividers - MC100LVEL33DG | Counters, Dividers | Divide-By-4 Ecl Divider, Soic-8; No. Of Inputs Onsemi | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 3.8 V | 3V; 3V | 3 V ~ 3.8 V | |||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |