Manufacturer: ON Semiconductor
Win Source Part Number: 074388-MC100LVEL32DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 2.6GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.8 V
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP
IC DIVIDER BY 2 1-BIT 8TSSOP
IC DIVIDER BY 2 1-BIT 8TSSOP
IC DIVIDER DIV X2 3.3V 8-TSSOP
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP
IC DIVIDER BY 2 1-BIT 8TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 074388-MC100LVEL32DTR2G | 488-MC100LVEL32DTR2GTR-ND | MC100LVEL32DTR2G | MC100LVEL32DTR2G | MC100LVEL32DTR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC100LVEL32DTR2G | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 3.8 V | 3 V ~ 3.8 V |