Manufacturer: ON Semiconductor
Win Source Part Number: 1216865-MC100LVEL32D
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 2.6GHz
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 100LVEL32
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.8V
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP
IC DIVIDER BY 2 1-BIT 8TSSOP
IC DIVIDER DIV X2 ECL DFF 8TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 1216865-MC100LVEL32DTG | MC100LVEL32DTGOS-ND | MC100LVEL32DTG | MC100LVEL32DTG | MC100LVEL32DTG |
| Product Name | Logic - Logic - Counters, Dividers - MC100LVEL32DTG | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 3V ~ 3.8V | 3 V ~ 3.8 V |