onsemi Logic - Logic - Counters, Dividers - MC100LVEL32DT MC100LVEL32DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216864-MC100LVEL32D T Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 2.6GHz Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100LVEL32 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.8V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216864-MC100LVEL32D T Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 2.6GHz Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100LVEL32 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100LVEL32DT - 1216864-MC100LVEL32DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100LVEL32DT
1216864-MC100LVEL32DT
Logic - Logic - Counters, Dividers - MC100LVEL32DT 1216864-MC100LVEL32DT
Manufacturer: ON Semiconductor Win Source Part Number: 1216864-MC100LVEL32D T Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 2.6GHz Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100LVEL32 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216864-MC100LVEL32DT
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 2.6GHz
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 100LVEL32
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.8V

Buy Now
Counters, Dividers - MC100LVEL32DTOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC100LVEL32DTOS-ND
Counters, Dividers MC100LVEL32DTOS-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100LVEL32DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100LVEL32DT
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100LVEL32DT
IC DIVIDER BY 2 1-BIT 8TSSOP

IC DIVIDER BY 2 1-BIT 8TSSOP

Supplier's Site
Counters, Dividers - MC100LVEL32DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100LVEL32DT
Counters, Dividers MC100LVEL32DT
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 1216864-MC100LVEL32DT MC100LVEL32DTOS-ND MC100LVEL32DT MC100LVEL32DT
Product Name Logic - Logic - Counters, Dividers - MC100LVEL32DT Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V ~ 3.8V 3 V ~ 3.8 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC191D/AU118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 36 MHz
View Details
Logic - Logic - Counters, Dividers - 74HC4017DB,118 - 765431-74HC4017DB,118 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
8 suppliers
Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details