onsemi Logic - Logic - Counters, Dividers - MC100LVEL32DR2 MC100LVEL32DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207780-MC100LVEL32DR 2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 2.6GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.8 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207780-MC100LVEL32DR 2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 2.6GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100LVEL32DR2 - 207780-MC100LVEL32DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100LVEL32DR2
207780-MC100LVEL32DR2
Logic - Logic - Counters, Dividers - MC100LVEL32DR2 207780-MC100LVEL32DR2
Manufacturer: ON Semiconductor Win Source Part Number: 207780-MC100LVEL32DR 2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 2.6GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.8 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207780-MC100LVEL32DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 2.6GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.8 V

Buy Now Datasheet
Counters, Dividers - MC100LVEL32DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100LVEL32DR2
Counters, Dividers MC100LVEL32DR2
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - MC100LVEL32DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100LVEL32DR2
Counters, Dividers MC100LVEL32DR2
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100LVEL32DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100LVEL32DR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100LVEL32DR2
IC DIVIDER DIV X2 3.3V 8-SOIC

IC DIVIDER DIV X2 3.3V 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 207780-MC100LVEL32DR2 MC100LVEL32DR2 MC100LVEL32DR2
Product Name Logic - Logic - Counters, Dividers - MC100LVEL32DR2 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 3.8 V 3 V ~ 3.8 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74HCT4017D,652 - Rochester Electronics
Specs
Counter Type Ring
Counter Category Synchronous
Counter Direction UP
View Details
5 suppliers
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BDR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
7 suppliers