onsemi Logic - Logic - Flip Flops - MC100LVEL31DTR2 MC100LVEL31DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216862-MC100LVEL31D TR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.9GHz Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: 100LVEL31 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): -3V ~ -3.8V Current - Quiescent (Iq): 35mA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216862-MC100LVEL31D TR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.9GHz Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: 100LVEL31 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): -3V ~ -3.8V Current - Quiescent (Iq): 35mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100LVEL31DTR2
1216862-MC100LVEL31DTR2
Logic - Logic - Flip Flops - MC100LVEL31DTR2 1216862-MC100LVEL31DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216862-MC100LVEL31D TR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.9GHz Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: 100LVEL31 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): -3V ~ -3.8V Current - Quiescent (Iq): 35mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1216862-MC100LVEL31DTR2
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 2.9GHz
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Family Part Number: 100LVEL31
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): -3V ~ -3.8V
Current - Quiescent (Iq): 35mA

Buy Now
Logic - Flip Flops - MC100LVEL31DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100LVEL31DTR2
Logic - Flip Flops MC100LVEL31DTR2
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site Datasheet
Flip Flops - MC100LVEL31DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1216862-MC100LVEL31DTR2 MC100LVEL31DTR2 MC100LVEL31DTR2
Product Name Logic - Logic - Flip Flops - MC100LVEL31DTR2 Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -3V ~ -3.8V -3V ~ -3.8V
fMAX 2900 MHz 2900 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
Logic - Flip Flops - 74ACT374MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AHCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers