onsemi Flip Flops MC100LVEL31DR2G

Description
D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote
Description
D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC100LVEL31DR2G is a 3.3 V ECL D flip-flop featuring asynchronous set and reset inputs. It is designed for applications requiring high-speed performance at low power supply voltages, with a typical propagation delay of 475 ps and a toggle frequency of up to 2.9 GHz. The device operates in both PECL and NECL modes, with a power supply range of 3.0 V to 3.8 V for PECL and -3.0 V to -3.8 V for NECL. It includes internal input pulldown resistors and offers robust ESD protection exceeding 4 kV for the Human Body Model. The MC100LVEL31 is available in a TSSOP-8 package and is compliant with RoHS standards, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The MC100LVEL31DR2G is a 3.3 V ECL D flip-flop featuring asynchronous set and reset inputs. It is designed for applications requiring high-speed performance at low power supply voltages, with a typical propagation delay of 475 ps and a toggle frequency of up to 2.9 GHz. The device operates in both PECL and NECL modes, with a power supply range of 3.0 V to 3.8 V for PECL and -3.0 V to -3.8 V for NECL. It includes internal input pulldown resistors and offers robust ESD protection exceeding 4 kV for the Human Body Model. The MC100LVEL31 is available in a TSSOP-8 package and is compliant with RoHS standards, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
 - MC100LVEL31DR2G - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
 - MC100LVEL31DR2G - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Flip Flops - MC100LVEL31DR2G-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC100LVEL31DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100LVEL31DR2G
Logic - Flip Flops MC100LVEL31DR2G
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100LVEL31DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100LVEL31DR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC100LVEL31DR2G
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Flip Flops - MC100LVEL31DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - MC100LVEL31DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100LVEL31DR2G MC100LVEL31DR2G-ND MC100LVEL31DR2G MC100LVEL31DR2G MC100LVEL31DR2G MC100LVEL31DR2G
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SOP8; SOP "8-SOIC (0.154"", 3.90mm Width)"; SOIC 8-SOIC (0.154\", 3.90mm Width); SOIC 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Flip-Flop Type D D D
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G79GM,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers