"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 787639-MC100LVEL31DG
Series: 100LVEL
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -3.8 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 35mA
Family Name: MC100LVEL31
Categories: Integrated Circuits (ICs)
Clock Frequency: 2.9GHz
Alternative Parts (Cross-Reference): AZ100EL31DG; SY100EL31ZI; SY100EL31ZGTR; SY100EL31ZI TR;
Introduction Date: October 15, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
D-TYPE FLIP FLOP, 0.475NS, SOIC-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:475ps; Frequency:2.9GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:8Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100LVEL31DGOS-ND | MC100LVEL31DG | 787639-MC100LVEL31DG | 45J0994 | MC100LVEL31DG | MC100LVEL31DG | MC100LVEL31DG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC100LVEL31DG | D-Type Flip Flop, 0.475Ns, Soic-8; Logic Family / Base Number Onsemi | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | -3V ~ -3.8V | -3 V ~ -3.8 V | -3V ~ -3.8V | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC-8; SOIC | SOIC | SOIC; SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC |