onsemi Logic - Logic - Flip Flops - MC100LVEL30DWR2 MC100LVEL30DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074386-MC100LVEL30DW R2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 62mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -3.8 V Max Frequency: 1.2GHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074386-MC100LVEL30DW R2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 62mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -3.8 V Max Frequency: 1.2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100LVEL30DWR2
074386-MC100LVEL30DWR2
Logic - Logic - Flip Flops - MC100LVEL30DWR2 074386-MC100LVEL30DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 074386-MC100LVEL30DW R2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 62mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -3.8 V Max Frequency: 1.2GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 074386-MC100LVEL30DWR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 3
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 62mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -3.8 V
Max Frequency: 1.2GHz

Buy Now Datasheet
Flip Flops - MC100LVEL30DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 3 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 074386-MC100LVEL30DWR2 MC100LVEL30DWR2
Product Name Logic - Logic - Flip Flops - MC100LVEL30DWR2 Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -3 V ~ -3.8 V 3V ~ 3.8V
fMAX 1200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175MTC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74LV74DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
4 suppliers
Flip Flops - 54LS174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers