onsemi Dual 3.3V Logic IC MC100LVEL29DWR2

Description
3.3V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset Product overview: MC100LVEL29DWR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL29DWR2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset Product overview: MC100LVEL29DWR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL29DWR2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V Logic IC - 706-MC100LVEL29DWR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Logic IC
706-MC100LVEL29DWR2
Dual 3.3V Logic IC 706-MC100LVEL29DWR2
3.3V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset Product overview: MC100LVEL29DWR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL29DWR2 can be used for catalog matching and distributor lookup.

3.3V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset Product overview: MC100LVEL29DWR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100LVEL29DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC100LVEL29DWR2
Product Name Dual 3.3V Logic IC
Gate Type AND
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT3G04GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details