onsemi Logic - Logic - Flip Flops - MC100LVEL29D MC100LVEL29D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207778-MC100LVEL29D Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -3.8 V Max Frequency: 1.1GHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207778-MC100LVEL29D Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -3.8 V Max Frequency: 1.1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC100LVEL29D - 207778-MC100LVEL29D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100LVEL29D
207778-MC100LVEL29D
Logic - Logic - Flip Flops - MC100LVEL29D 207778-MC100LVEL29D
Manufacturer: ON Semiconductor Win Source Part Number: 207778-MC100LVEL29D Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -3.8 V Max Frequency: 1.1GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 207778-MC100LVEL29D
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -3.8 V
Max Frequency: 1.1GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 207778-MC100LVEL29D
Product Name Logic - Logic - Flip Flops - MC100LVEL29D
Triggering Positive-edge Triggered; Positive Edge
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9222203MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details