onsemi Quad 3.3V Logic IC MC100LVEL17DWR2

Description
IC RCVR DFF QUAD ECL 3.3V 20SOIC Product overview: MC100LVEL17DWR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL17DWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR DFF QUAD ECL 3.3V 20SOIC Product overview: MC100LVEL17DWR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL17DWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 3.3V Logic IC - 703-MC100LVEL17DWR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.3V Logic IC
703-MC100LVEL17DWR2
Quad 3.3V Logic IC 703-MC100LVEL17DWR2
IC RCVR DFF QUAD ECL 3.3V 20SOIC Product overview: MC100LVEL17DWR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL17DWR2 can be used for catalog matching and distributor lookup.

IC RCVR DFF QUAD ECL 3.3V 20SOIC Product overview: MC100LVEL17DWR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL17DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC100LVEL17DWR2 - 221393-MC100LVEL17DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100LVEL17DWR2
221393-MC100LVEL17DWR2
Logic - Logic - Specialty Logic - MC100LVEL17DWR2 221393-MC100LVEL17DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 221393-MC100LVEL17DW R2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 4 Supply Voltage: 3 V to 3.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 221393-MC100LVEL17DWR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 4
Supply Voltage: 3 V to 3.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100LVEL17DWR2 221393-MC100LVEL17DWR2
Product Name Quad 3.3V Logic IC Logic - Logic - Specialty Logic - MC100LVEL17DWR2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS266J - 162950-54LS266J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic Gates - 9210290P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
Logic IC - 705-74AHC04PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
5 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details