onsemi Quad 3.3V Logic IC MC100LVEL17DW

Description
IC RCVR DFF QUAD ECL 3.3V 20SOIC Product overview: MC100LVEL17DW from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL17DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR DFF QUAD ECL 3.3V 20SOIC Product overview: MC100LVEL17DW from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL17DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 3.3V Logic IC - 703-MC100LVEL17DW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.3V Logic IC
703-MC100LVEL17DW
Quad 3.3V Logic IC 703-MC100LVEL17DW
IC RCVR DFF QUAD ECL 3.3V 20SOIC Product overview: MC100LVEL17DW from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL17DW can be used for catalog matching and distributor lookup.

IC RCVR DFF QUAD ECL 3.3V 20SOIC Product overview: MC100LVEL17DW from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL17DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC100LVEL17DW - 1216857-MC100LVEL17DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100LVEL17DW
1216857-MC100LVEL17DW
Logic - Logic - Specialty Logic - MC100LVEL17DW 1216857-MC100LVEL17DW
Manufacturer: ON Semiconductor Win Source Part Number: 1216857-MC100LVEL17D W Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216857-MC100LVEL17DW
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100LVEL17DW 1216857-MC100LVEL17DW
Product Name Quad 3.3V Logic IC Logic - Logic - Specialty Logic - MC100LVEL17DW
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-input NOR gate - 74AHC1G02GZYL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54HC51J/B - Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
4 suppliers