onsemi Logic - Logic - Specialty Logic - MC100LVEL16DTR2G MC100LVEL16DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216855-MC100LVEL16D TR2G Series: 100LVEL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 3 V ~ 3.8 V Resolution: 1 Family Name: MC100LVEL16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100LVEL16DT; MC100LVEL16DTR2; MC100LVEL16D; Introduction Date: February 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216855-MC100LVEL16D TR2G Series: 100LVEL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 3 V ~ 3.8 V Resolution: 1 Family Name: MC100LVEL16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100LVEL16DT; MC100LVEL16DTR2; MC100LVEL16D; Introduction Date: February 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100LVEL16DTR2G - 1216855-MC100LVEL16DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100LVEL16DTR2G
1216855-MC100LVEL16DTR2G
Logic - Logic - Specialty Logic - MC100LVEL16DTR2G 1216855-MC100LVEL16DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1216855-MC100LVEL16D TR2G Series: 100LVEL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 3 V ~ 3.8 V Resolution: 1 Family Name: MC100LVEL16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100LVEL16DT; MC100LVEL16DTR2; MC100LVEL16D; Introduction Date: February 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216855-MC100LVEL16DTR2G
Series: 100LVEL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Logic Type: Differential Receiver
Supply Voltage: 3 V ~ 3.8 V
Resolution: 1
Family Name: MC100LVEL16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC100LVEL16DT; MC100LVEL16DTR2; MC100LVEL16D;
Introduction Date: February 05, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
703-MC100LVEL16DTR2G
TSSOP Logic IC 703-MC100LVEL16DTR2G
Differential Receiver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100LVEL16DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL16DTR2G can be used for catalog matching and distributor lookup.

Differential Receiver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100LVEL16DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL16DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1216855-MC100LVEL16DTR2G 703-MC100LVEL16DTR2G
Product Name Logic - Logic - Specialty Logic - MC100LVEL16DTR2G TSSOP Logic IC
Gate Type Differential Receiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QCX - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
2-input NOR gate - 74AHC1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Logic Gates - 7512768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details