onsemi 1.75GHz 3.8V TSSOP Logic IC MC100LVEL16DTG

Description
Differential Receiver IC, 1.75GHz, TSSOP, 3.8V Product overview: MC100LVEL16DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 3.8V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.75GHz, 3.8V, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL16DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Differential Receiver IC, 1.75GHz, TSSOP, 3.8V Product overview: MC100LVEL16DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 3.8V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.75GHz, 3.8V, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL16DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.75GHz 3.8V TSSOP Logic IC
703-MC100LVEL16DTG
1.75GHz 3.8V TSSOP Logic IC 703-MC100LVEL16DTG
Differential Receiver IC, 1.75GHz, TSSOP, 3.8V Product overview: MC100LVEL16DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 3.8V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.75GHz, 3.8V, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL16DTG can be used for catalog matching and distributor lookup.

Differential Receiver IC, 1.75GHz, TSSOP, 3.8V Product overview: MC100LVEL16DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 3.8V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.75GHz, 3.8V, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL16DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC100LVEL16DTG - 142395-MC100LVEL16DTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100LVEL16DTG
142395-MC100LVEL16DTG
Logic - Logic - Specialty Logic - MC100LVEL16DTG 142395-MC100LVEL16DTG
Manufacturer: ON Semiconductor Win Source Part Number: 142395-MC100LVEL16DT G Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3 V to 3.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 142395-MC100LVEL16DTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3 V to 3.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100LVEL16DTG 142395-MC100LVEL16DTG
Product Name 1.75GHz 3.8V TSSOP Logic IC Logic - Logic - Specialty Logic - MC100LVEL16DTG
Gate Type Receiver Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHC1G04GV-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers
Logic Gates - 9210271P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details