onsemi 3.3V SOIC Logic IC MC100LVEL16DR2

Description
IC RECEIVER ECL DIFF 3.3V 8-SOIC Product overview: MC100LVEL16DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL16DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RECEIVER ECL DIFF 3.3V 8-SOIC Product overview: MC100LVEL16DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL16DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V SOIC Logic IC - 703-MC100LVEL16DR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SOIC Logic IC
703-MC100LVEL16DR2
3.3V SOIC Logic IC 703-MC100LVEL16DR2
IC RECEIVER ECL DIFF 3.3V 8-SOIC Product overview: MC100LVEL16DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL16DR2 can be used for catalog matching and distributor lookup.

IC RECEIVER ECL DIFF 3.3V 8-SOIC Product overview: MC100LVEL16DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL16DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC100LVEL16DR2 - 074383-MC100LVEL16DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100LVEL16DR2
074383-MC100LVEL16DR2
Logic - Logic - Specialty Logic - MC100LVEL16DR2 074383-MC100LVEL16DR2
Manufacturer: ON Semiconductor Win Source Part Number: 074383-MC100LVEL16DR 2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3 V to 3.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 074383-MC100LVEL16DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3 V to 3.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100LVEL16DR2 074383-MC100LVEL16DR2
Product Name 3.3V SOIC Logic IC Logic - Logic - Specialty Logic - MC100LVEL16DR2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3GU04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details