Manufacturer: ON Semiconductor
Win Source Part Number: 787637-MC100LVEL16DG
Series: 100LVEL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Differential Receiver
Supply Voltage: 3 V ~ 3.8 V
Resolution: 1
Family Name: MC100LVEL16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100LVEL16DR2; MC100LVEL16D; MC100LVEL16MNR4; MC100LVEL16DT;
Introduction Date: February 05, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Differential Receiver, SOIC-8 Narrow Body, 98-TUBE Product overview: MC100LVEL16DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEL16DG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 787637-MC100LVEL16DG | 703-MC100LVEL16DG |
| Product Name | Logic - Logic - Specialty Logic - MC100LVEL16DG | SOIC Logic IC |
| Gate Type | Differential Receiver |