Win Source Part Number: 1382834-MC100LVEL12M
Category: Integrated Circuits (ICs)>Logic>Gates and Inverters - Multi-Function, Configurable
Series: 100LVEL
Package: Tape & Reel (TR)
Number of Circuits: 1
Logic Type: NOR/OR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: -3V ~ -3.8V
Mounting Type: Surface Mount
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: 100LVEL12
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 1,000 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 1382834-MC100LVEL12MNR4G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Package Type | 8-VFDFN Exposed Pad |