onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL12DTR2 MC100LVEL12DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072852-MC100LVEL12D TR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: -3 V to -3.8 V Alternative Parts (Cross-Reference): MC100LVEL12D; SY100EL12ZC; SY100EL12ZCTR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072852-MC100LVEL12D TR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: -3 V to -3.8 V Alternative Parts (Cross-Reference): MC100LVEL12D; SY100EL12ZC; SY100EL12ZCTR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL12DTR2 - 1072852-MC100LVEL12DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL12DTR2
1072852-MC100LVEL12DTR2
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL12DTR2 1072852-MC100LVEL12DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1072852-MC100LVEL12D TR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: -3 V to -3.8 V Alternative Parts (Cross-Reference): MC100LVEL12D; SY100EL12ZC; SY100EL12ZCTR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 1072852-MC100LVEL12DTR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: -3 V to -3.8 V
Alternative Parts (Cross-Reference): MC100LVEL12D; SY100EL12ZC; SY100EL12ZCTR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
IC BUFFER DVR ECL NON-INV 8TSSOP Product overview: MC100LVEL12DTR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL12DTR2 can be used for catalog matching and distributor lookup.

IC BUFFER DVR ECL NON-INV 8TSSOP Product overview: MC100LVEL12DTR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL12DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100LVEL12DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100LVEL12DTR2
Gates and Inverters - Multi-Function, Configurable MC100LVEL12DTR2
NOR/OR Gate Configurable 1 Circuit 2 Input 8-TSSOP

NOR/OR Gate Configurable 1 Circuit 2 Input 8-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC100LVEL12DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100LVEL12DTR2
Logic - Gates and Inverters - Multi-Function, Configurable MC100LVEL12DTR2
IC BUFFER DVR ECL NON-INV 8TSSOP

IC BUFFER DVR ECL NON-INV 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1072852-MC100LVEL12DTR2 770-MC100LVEL12DTR2 MC100LVEL12DTR2 MC100LVEL12DTR2
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL12DTR2 Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate Buffer/Driver OR; NOR; NOR/OR Gate NOT
Supply Voltage -3 V ~ -3.8 V -3V ~ -3.8V
Output Type Differential Differential
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers