NOR/OR Gate Configurable 1 Circuit 2 Input 8-SOIC
OR/NOR Gate, 100LVEL Series, 1-Func, 2-Input, ECL, PDSO8
NOR/OR Gate Configurable 1 Circuit 2 Input 8-SOIC
IC BUFFER DRIVER ECL N-INV 8SOIC
IC BUFFER DRIVER ECL N-INV 8SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100LVEL12DR2G-ND | MC100LVEL12DR2G | MC100LVEL12DR2G | MC100LVEL12DR2G | MC100LVEL12DR2G |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | NOT; Buffer/Driver | OR; NOR |
| Supply Voltage | -3V ~ -3.8V | -3V ~ -3.8V | |||
| Output Type | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 |