ECL Low Impedance Driver, SOIC-8 Narrow Body, 98-TUBE Product overview: MC100LVEL12DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL12DG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1014950-MC100LVEL12D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100LVEL
Package: Tube
Number of Circuits: 1
Standard Package: 98
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: -3V ~ -3.8V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC100LVEL12DGOS,2156
Base Product Number: MC100LV
Product Status: Obsolete
NOR/OR Gate Configurable 1 Circuit 2 Input 8-SOIC
OR/NOR Gate, 100LVEL Series, 1-Func, 2-Input, ECL, PDSO8
NOR/OR Gate Configurable 1 Circuit 2 Input 8-SOIC
IC BUFFER DRIVER ECL N-INV 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100LVEL12DG | 1014950-MC100LVEL12DG | MC100LVEL12DGOS-ND | MC100LVEL12DG | MC100LVEL12DG | MC100LVEL12DG |
| Product Name | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | Buffer/Driver; Buffer, Inverting, NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Supply Voltage | 3.8V | -3V ~ -3.8V | -3V ~ -3.8V | -3V ~ -3.8V | ||
| Propagation Delay | 0.5800 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |