100LVEL SERIES, 2-INPUT OR/NOR GATE, PDSO8, SOIC-8 Product overview: MC100LVEL12D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL12D can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216847-MC100LVEL12D
Series: 100LVEL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: -3 V ~ -3.8 V
Part Status: Obsolete(EOL)
Family Name: MC100LVEL12
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SY100EL12ZC; SY100EL12ZCTR; MC100LVEL12DTR2;
Introduction Date: June 25, 1997
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 98
NOR/OR Gate Configurable 1 Circuit 2 Input 8-SOIC
OR/NOR Gate, 100LVEL Series, 1-Func, 2-Input, ECL, PDSO8
IC BUFFER DRIVER ECL N-INV 8SOIC
NOR/OR Gate Configurable 1 Circuit 2 Input 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100LVEL12D | 1216847-MC100LVEL12D | MC100LVEL12DOS-ND | MC100LVEL12D | MC100LVEL12D | MC100LVEL12D |
| Product Name | SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL12D | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; Buffer, Inverting, NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | 3.8V | -3 V ~ -3.8 V | -3V ~ -3.8V | -3V ~ -3.8V | ||
| Propagation Delay | 0.5800 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |