Manufacturer: ON Semiconductor
Win Source Part Number: 123846-MC100LVEL11DT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Low Skew Clock Driver, 100LVEL Series, 2 True Output(s), 0 Inverted Output(s), ECL, PDSO8
"Clock Fanout Buffer (Distribution) IC 1:2 1GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC CLK BUFFER 1:2 1GHZ 8TSSOP
IC CLK BUFFER 1:2 1GHZ 8TSSOP
IC CLK BUFFER 1:2 1GHZ 8TSSOP
FANOUT BUFFER, 1GHZ, -40 TO 95DEG C; Clock IC Type:Fanout Buffer; Frequency:1GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CLK BUFFER 1:2 1GHZ 8TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 123846-MC100LVEL11DTR2G | MC100LVEL11DTR2G | 488-MC100LVEL11DTR2GTR-ND | MC100LVEL11DTR2G | 45J0991 | MC100LVEL11DTR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL11DTR2G | Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, 1Ghz, -40 To 95Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL | ECL; PECL | ECL, PECL | ||
| Package Type | Surface Mount; 8-TSSOP | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; Surface Mount | TSSOP | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts |