onsemi Gates and Inverters - Multi-Function, Configurable MC100LVEL05DTG

Description
AND/NAND Gate, 100LVEL Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet
Description
AND/NAND Gate, 100LVEL Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100LVEL05DTG - Rochester Electronics
Newburyport, MA, United States
AND/NAND Gate, 100LVEL Series, 1-Func, 2-Input, ECL, PDSO8

AND/NAND Gate, 100LVEL Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100LVEL05DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC100LVEL05DTGOS-ND
Gates and Inverters - Multi-Function, Configurable MC100LVEL05DTGOS-ND
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100LVEL05DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100LVEL05DTG
Gates and Inverters - Multi-Function, Configurable MC100LVEL05DTG
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100LVEL05DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100LVEL05DTG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100LVEL05DTG
IC GATE AND/NAND ECL 2INP 8TSSOP

IC GATE AND/NAND ECL 2INP 8TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC100LVEL05DTG MC100LVEL05DTGOS-ND MC100LVEL05DTG MC100LVEL05DTG
Product Name Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND AND; NAND AND; NAND; AND/NAND Gate AND; NAND
Logic Family ECL
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP8 TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Supply Voltage 3V ~ 3.8V 3V ~ 3.8V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate - 74AHC1G08GZ-Q100YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers