onsemi Gates and Inverters - Multi-Function, Configurable MC100LVEL01DTR2G

Description
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
Request a Quote
Description
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC100LVEL01DTR2G is a 4-input OR/NOR gate designed for low voltage applications, operating at a supply voltage of 3.3 V. It features a propagation delay of 370 ps and supports high bandwidth output transitions, making it suitable for applications requiring fast signal processing. The device includes internal input pulldown resistors and defaults to a low output state when all inputs are open or at the negative supply voltage (VEE). This component is compliant with JEDEC specifications for latchup testing and offers ESD protection exceeding 2 kV for the human body model. It operates in both PECL and NECL modes, with a temperature compensation feature included in the 100 series. The MC100LVEL01DTR2G is packaged in a Pb-free, halogen-free, and RoHS compliant SOIC-8 format, making it environmentally friendly. The operating temperature range is from -40°C to +85°C, ensuring reliability in various conditions.

Datasheet Summary
Powered by GS/AI

The MC100LVEL01DTR2G is a 4-input OR/NOR gate designed for low voltage applications, operating at a supply voltage of 3.3 V. It features a propagation delay of 370 ps and supports high bandwidth output transitions, making it suitable for applications requiring fast signal processing. The device includes internal input pulldown resistors and defaults to a low output state when all inputs are open or at the negative supply voltage (VEE). This component is compliant with JEDEC specifications for latchup testing and offers ESD protection exceeding 2 kV for the human body model. It operates in both PECL and NECL modes, with a temperature compensation feature included in the 100 series. The MC100LVEL01DTR2G is packaged in a Pb-free, halogen-free, and RoHS compliant SOIC-8 format, making it environmentally friendly. The operating temperature range is from -40°C to +85°C, ensuring reliability in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - MC100LVEL01DTR2G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC100LVEL01DTR2G-ND
Gates and Inverters - Multi-Function, Configurable MC100LVEL01DTR2G-ND
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP

NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
770-MC100LVEL01DTR2G
TSSOP Logic IC 770-MC100LVEL01DTR2G
ECL 4-Input OR/NOR Gate, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100LVEL01DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL01DTR2G can be used for catalog matching and distributor lookup.

ECL 4-Input OR/NOR Gate, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100LVEL01DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL01DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01DTR2G - 121111-MC100LVEL01DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01DTR2G
121111-MC100LVEL01DTR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01DTR2G 121111-MC100LVEL01DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 121111-MC100LVEL01DT R2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 3.8 V

Manufacturer: ON Semiconductor
Win Source Part Number: 121111-MC100LVEL01DTR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.8 V

Buy Now Datasheet
 - MC100LVEL01DTR2G - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 100LVEL Series, 1-Func, 4-Input, ECL, PDSO8

OR/NOR Gate, 100LVEL Series, 1-Func, 4-Input, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100LVEL01DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100LVEL01DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100LVEL01DTR2G
IC GATE OR/NOR ECL 4INPUT 8TSSOP

IC GATE OR/NOR ECL 4INPUT 8TSSOP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC100LVEL01DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100LVEL01DTR2G
Gates and Inverters - Multi-Function, Configurable MC100LVEL01DTR2G
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP

NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC100LVEL01DTR2G
Logic Gates MC100LVEL01DTR2G
Logic Gates 3.3V ECL 4-Input OR/NOR

Logic Gates 3.3V ECL 4-Input OR/NOR

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC100LVEL01DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100LVEL01DTR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC100LVEL01DTR2G
IC GATE OR/NOR ECL 4INPUT 8TSSOP

IC GATE OR/NOR ECL 4INPUT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC100LVEL01DTR2G-ND 770-MC100LVEL01DTR2G 121111-MC100LVEL01DTR2G MC100LVEL01DTR2G MC100LVEL01DTR2G MC100LVEL01DTR2G MC100LVEL01DTR2G MC100LVEL01DTR2G
Product Name Gates and Inverters - Multi-Function, Configurable TSSOP Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01DTR2G Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR OR; NOR; NOR GATE, OR GATE NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR OR; NOR; NOR/OR Gate NOT; OR; NOR
Supply Voltage 3V ~ 3.8V 3.8V 3 V ~ 3.8 V 3V ~ 3.8V
Output Type Differential Differential Differential Differential
Inputs 4 4 4 4 4
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC1GU04GZYLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details